Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLC27M2CPWRG4 |
| Product Name | TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| GBW | 0.5250 MHz |
| Slew Rate | 0.4300 V/µs |
| CMRR | 65 dB |