Digital Input, Closed-Loop Class-D Amplifier with HybridFlow Processing and BD Modulation 48-HTSSOP -25 to 85
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1264160-TAS5756MDCAR
Series: PurePath
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Short-Circuit Protection
Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 2.9 V ~ 3.63 V
Max Output Power x Channels @ Load: 56W x 1 @ 4 Ohm; 28W x 2 @ 4 Ohm
Family Name: TAS5756M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTSSOP
Alternative Parts (Cross-Reference): MAX9736BETJ/V+; MAX9736BETJ/V+T; MAX9736AETJ/V+;
Introduction Date: June 25, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
30-W stereo, 40-W mono, 4.5- to 26.4-V supply, digital input Class-D audio amplifier 48-HTSSOP -25 to 85 Product overview: TAS5756MDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5756MDCAR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers Dgtl Input CloseLoop Class-D Amp
IC AMP D MONO/STER 56W 48HTSSOP
HTSSOP-48-EP-6.1mm Audio Power OpAmps ROHS
IC AMP D MONO/STER 56W 48HTSSOP
IC AMP D MONO/STER 56W 48HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5756MDCAR | 296-40565-2-ND | 1264160-TAS5756MDCAR | 742-TAS5756MDCAR | TAS5756MDCAR | TAS5756MDCAR | TAS5756MDCAR | TAS5756MDCAR | TAS5756MDCAR | TAS5756MDCAR |
| Product Name | TAS5756M Digital Input, Closed-Loop Class-D Amplifier with HybridFlow Processing and BD Modulation | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS5756MDCAR | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | HTSSOP | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Tape and Reel | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad | Surface Mount | SSOP; SOP; TSSOP | 48-PowerTFSOP (0.240, 6.10mm Width) | |||
| Supply Voltage (VS) | 2.9 to 3.63 volts | 2.9 to 3.63 volts | 2.9 to 3.63 volts | 26.4 to 2.9 volts | ||||||
| Output Power | 56 watts | 56 watts | 56 watts | 56 watts |