The LM392MX is a dual-function integrated circuit containing one operational amplifier and one voltage comparator, designed for single or dual supply operation from 3V to 32V or ±1.5V to ±16V. It is packaged in an 8-pin SOIC format with dimensions compatible with a 330mm reel, a tape width of 12.4mm, and operates from 0°C to 70°C. The device draws a supply current of 600μA independent of supply voltage, features an input common-mode range extending to ground, and provides a unity-gain bandwidth of 1MHz with 100dB DC voltage gain. The comparator output saturates at 250mV at 4mA and is compatible with TTL and CMOS logic. The package meets Level-1 MSL rating for reflow soldering up to 260°C.
Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
OP-AMP, 7000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SO-8 Product overview: LM392MX from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 1MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392MX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199288-LM392MX
Packaging: Tape and Reel
Type: Amplifier, Comparator
Mounting Style: SMD
Applications: Transducer Amplifier
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: LM392
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC AMP COMP 8SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
IC AMP COMP 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM392MX | LM392MX-ND | 771-LM392MX | 1199288-LM392MX | LM392MX | LM392MX | LM392MX | LM392MX |
| Product Name | LM392-N Low Power Operational Amplifier/Voltage Comparator | Special Purpose Amplifiers | 1MHz Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - LM392MX | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 32 volts | |||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| IBIAS | 0.2500 µA | |||||||
| VOS | 5 millivolts | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) |