Low-Power Operational Amplifier and Voltage Comparator 8-PDIP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | LM392PE4 |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator |
| Standards and Certifications | RoHS |
| Output Current (Iout) | 1.00E-3 amps |
| Supply Voltage (VS) | 3 to 32 volts |
| GBW | 1 MHz |
| CMRR | 65 dB |