The TLC271BCDRG4 is a programmable low-power operational amplifier in an 8-pin SOIC package, featuring a bias-select mode that allows optimization of power dissipation and AC performance across high, medium, and low bias levels. It supports single-supply operation with a supply voltage range of 3 V to 16 V at 0°C to 70°C and includes a common-mode input voltage range extending below the negative rail. The device offers high input impedance of 10¹² Ω, low noise of 25 nV/√Hz at 1 kHz in high-bias mode, and a unity-gain bandwidth of 1.7 MHz in high-bias mode. ESD protection complies with MIL-STD-883C, Method 3015.2. The device is characterized for operation from 0°C to 70°C and includes latch-up immunity and internal ESD-protection circuitry.
Programmable Low-Power Operational Amplifier 8-SOIC 0 to 70
Opamp GP 1.7MHz 1Ch 8SOIC 16V Product overview: TLC271BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271BCDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108196-TLC271BCDRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC271BCDRG4 | 687-TLC271BCDRG4 | 1108196-TLC271BCDRG4 |
| Product Name | TLC271B Programmable Low-Power Operational Amplifier | 1.7MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271BCDRG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts |
| GBW | 1.7 MHz | 2.2 MHz | |
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 5.3 V/µs |
| CMRR | 65 dB |