Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 103290-LMC7101AIM5X/
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Family Name: LMC7101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): TS9511RIYLT; TS9511ILT; TS9511IYLT; LT6000CDCB#TR;
Introduction Date: September 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Automotive
1.1MHz Op Amp, Rail-to-Rail, 1.1V/µs, 800uA, SOT-23-5 Product overview: LMC7101AIM5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 1.1V, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 1.1V, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101AIM5X/NOP
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps TINY LOW POWER OP AMP W/ RRIO
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
1pA Single 1.1MHz SOT-23-5 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 1MHZ, 1.1V/US, SOT-23-5; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101AIM5X/NOPB | 103290-LMC7101AIM5X/NOPB | 687-LMC7101AIM5X/NOPB | LMC7101AIM5X/NOPBCT-ND | LMC7101AIM5X/NOPB | LMC7101AIM5X/NOPB | LMC7101AIM5X/NOPB | LMC7101AIM5X/NOPB | LMC7101AIM5X/NOPB | 29AH6107 | LMC7101AIM5X/NOPB |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101AIM5X/NOPB | 1.1MHz 1.1V 800uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1Mhz, 1.1V/us, Sot-23-5; No. Of; Msl Texas Instruments | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||||
| Output Current (Iout) | 0.0240 amps | ||||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | 2.7 volts | ||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | ||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs |