Low Power Operational Amplifier/Voltage Comparator 8-SOIC 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
2-Ch Op Amp/Comparator, 1MHz BW, 1.5V-16V, SOIC, SM Product overview: LM392M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.5V, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.5V, 16V, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392M/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 923170-LM392M/NOPB
Features: Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: LM392
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -LM392M/NOPB-ND, LM392MNOPB, -LM392M-NDR, LM392M-NDR, *LM392M/NOPB
Analog Comparators LOW PWR OP AMP/VLTG COMPARATOR
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
IC AMP COMP 8SOIC
IC AMP COMP 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM392M/NOPB | LM392M/NOPB-ND | LM392M/NOPB | 771-LM392M/NOPB | 923170-LM392M/NOPB | LM392M/NOPB | LM392M/NOPB | 815-LM392M/NOPB | LM392M/NOPB | LM392M/NOPB |
| Product Name | LM392-N Low Power Operational Amplifier/Voltage Comparator | Special Purpose Amplifiers | 1MHz 1.5V 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - LM392M/NOPB | Analog Comparators | Special Purpose Amplifiers | IC AMP COMP 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||||
| Quiescent Current (IQ) | 1000 microamps | 500 microamps | ||||||||
| IBIAS | 0.2500 µA | |||||||||
| VOS | 5 millivolts |