Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-PDIP 0 to 70
Operational Amplifiers - Op Amps Quad JFET-Input Hi-Out-Drive uPower
QUAD, 36-V, 2-MHZ, IN TO V+, JFE
| Texas Instruments | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064CNE4 | TLE2064CNE4 | TLE2064CNE4 |
| Product Name | TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 7 volts | |
| GBW | 1.8 MHz | ||
| Slew Rate | 3.4 V/µs | 3.40E-6 V/µs | |
| CMRR | 65 dB |