The LMC7101QM5X/NOPB is an automotive-grade, low-power operational amplifier with rail-to-rail input and output, designed for space-constrained applications. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.9mm × 2.8mm. The device operates over a supply voltage range of 2.7V to 15.5V with a typical supply current of 0.5mA at 5V and a gain bandwidth of 1MHz. It is AEC-Q100 qualified for an ambient temperature range of -40°C to +125°C and supports junction temperatures up to 150°C. The package has a junction-to-ambient thermal resistance of 193.5°C/W.
Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125
LMC7101Q-Q1 Tiny automotive low power operational amplifier with rail-to-rail input and output
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 779421-LMC7101QM5X/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Family Name: LMC7101Q
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): 2.7 V ~ 15.5 V, ±1.35 V ~ 7.75 V
Alternative Parts (Cross-Reference): LMC7101BIM5; LMC7101AYM5-TR; LMC7101AIM5; LMC7101BYM5;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Low Power Op Amp, 1MHz GBW, R-R I/O, 15.5V, 5-Pin SOT-23 Product overview: LMC7101QM5X/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 15.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 15.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101QM5X/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Tiny automotive low power operational amplifier with rail-to-rail input and output 5-SOT-23 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101QM5X/NOPB | LMC7101QM5X/NOPB | 296-LMC7101QM5X/NOPBCT-ND | 779421-LMC7101QM5X/NOPB | 687-LMC7101QM5X/NOPB | LMC7101QM5X/NOPB | LMC7101QM5X/NOPB | LMC7101QM5X/NOPB | LMC7101QM5X/NOPB | LMC7101QM5X/NOPB |
| Product Name | LMC7101Q-Q1 Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101QM5X/NOPB | Low-Power 1MHz 15.5V SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 0.0240 amps | |||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 volts | 2.7 volts | |||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | ||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs |