Texas Instruments TL343 Single Low-Power Operational Amplifier TL343IDBVR

Description
Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL343 Single Low-Power Operational Amplifier - TL343IDBVR - Texas Instruments
Dallas, TX, United States
TL343 Single Low-Power Operational Amplifier
TL343IDBVR
TL343 Single Low-Power Operational Amplifier TL343IDBVR
Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85

Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TL343IDBVR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 10000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVR - 032370-TL343IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVR
032370-TL343IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVR 032370-TL343IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 032370-TL343IDBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 200nA Voltage - Input Offset: 2mV Family Name: TL343 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V Operating Supply Current: 700μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): TS321ILT; TS321IYLT; TS321AILT; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032370-TL343IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Family Name: TL343
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS321ILT; TS321IYLT; TS321AILT;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12496-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12496-2-ND
Instrumentation, Op Amps, Buffer Amps 296-12496-2-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12496-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12496-6-ND
Instrumentation, Op Amps, Buffer Amps 296-12496-6-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12496-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12496-1-ND
Instrumentation, Op Amps, Buffer Amps 296-12496-1-ND
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 1MHz SOT-23 Operational Amplifier IC
687-TL343IDBVR
Low-Power 1MHz SOT-23 Operational Amplifier IC 687-TL343IDBVR
1MHz Op Amp, Single, Low-Power, SOT-23 Product overview: TL343IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL343IDBVR can be used for catalog matching and distributor lookup.

1MHz Op Amp, Single, Low-Power, SOT-23 Product overview: TL343IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL343IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TL343IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL343IDBVR
Instrumentation, OP Amps, Buffer Amps TL343IDBVR
General Purpose Amplifier 1 Circuit SOT-23-5

General Purpose Amplifier 1 Circuit SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - TL343IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL343IDBVR
Instrumentation, OP Amps, Buffer Amps TL343IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Op Amp, 1Mhz, 1V/us, Sot-23-5; No. Of Am; Msl Texas Instruments - 29AH7971 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1Mhz, 1V/us, Sot-23-5; No. Of Am; Msl Texas Instruments
29AH7971
Op Amp, 1Mhz, 1V/us, Sot-23-5; No. Of Am; Msl Texas Instruments 29AH7971
OP AMP, 1MHZ, 1V/US, SOT-23-5; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

OP AMP, 1MHZ, 1V/US, SOT-23-5; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL343IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL343IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL343IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL343IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers TL343IDBVR
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL343IDBVR
Operational Amplifiers - Op Amps TL343IDBVR
Operational Amplifiers - Op Amps Single Low Power

Operational Amplifiers - Op Amps Single Low Power

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL343IDBVR TL343IDBVR 032370-TL343IDBVR 296-12496-2-ND 687-TL343IDBVR TL343IDBVR TL343IDBVR 29AH7971 TL343IDBVR TL343IDBVR TL343IDBVR
Product Name TL343 Single Low-Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVR Instrumentation, Op Amps, Buffer Amps Low-Power 1MHz SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 1Mhz, 1V/us, Sot-23-5; No. Of Am; Msl Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 30 volts 3 to 30 volts 15 volts 3 volts 3 volts
GBW 1 MHz 1 MHz 1 MHz 1 MHz
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
CMRR 70 dB
Unlock Full Specs
to access all available technical data