Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 8300uV Offset-Max, BIFET, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064IDG4 | TLE2064IDG4 |
| Product Name | TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier | |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 7 to 36 volts | |
| GBW | 1.8 MHz | |
| Slew Rate | 3.4 V/µs | |
| CMRR | 65 dB |