Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 081482-TLE2062CPE4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Dual Op Amp, 2MHz BW, 3.4V/µs SR, 80mA Out, JFET Input Product overview: TLE2062CPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 3.4V, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 3.4V, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CPE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062CPE4 | 081482-TLE2062CPE4 | 687-TLE2062CPE4 |
| Product Name | TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CPE4 | Dual 2MHz 3.4V 80mA Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts |
| GBW | 1.8 MHz | 2 MHz | |
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs |
| CMRR | 65 dB |