The TLE2061IP is a single, FET-input, micropower operational amplifier in an 8-pin PDIP package measuring 9.81mm × 9.43mm. It operates over a temperature range of -40°C to 85°C with a typical supply current of 120μA per channel and a gain bandwidth of 1.1MHz. The device is specified for high-output drive into 100Ω loads and features a maximum input offset voltage of 3mV at 25°C. It is designed for general-purpose applications requiring low power and high input impedance.
JFET-Input High-Output-Drive uPower Operational Amplifier 8-PDIP
J-FET Amplifier 1 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1269295-TLE2061IP
Series: Excalibur
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Family Name: TLE2061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 290μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): OP17FP; TL061CN; MC34181P;
Introduction Date: December 06, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1.8MHz Op Amp, 2MHz BW, 80mA Out, 18V, 290uA, BIFET, 1-Ch, PDIP Product overview: TLE2061IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 2MHz, 80mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 2MHz, 80mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061IP can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDIP8
IC, OP AMP, JFET-I/P, 2061, DIP8; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps JFET-Input Hi-Output Drive uPower
IC, OP AMP, JFET-I/P, 2061, DIP8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:2MHZ; SLEW RATE:3.4V/µS; SUPPLY VOLTAGE RANGE:± 3.5V TO ± 18V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLE2061IP | 296-34391-5-ND | 1269295-TLE2061IP | 687-TLE2061IP | TLE2061IP | 33AH5046 | TLE2061IP | TLE2061IP | TLE2061IP | TLE2061IP | 16774187 |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061IP | 1.8MHz 2MHz 80mA Operational Amplifier IC | Ic, Op Amp, Jfet-I/p, 2061, Dip8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear Amplifier IC | |
| Standards and Certifications | RoHS | ||||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 3.5 to 18 volts | 7 volts | |||||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | ||||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | ||||
| CMRR | 65 dB |