JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1269294-TLE2061IDR
Series: Excalibur
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 4pA
Voltage - Input Offset: 600μV
Family Name: TLE2061
Categories: Integrated Circuits (ICs)
Operating Supply Current: 290μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 80mA
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): MC34001BD; TL071BCD; uPC4081G2-A;
Introduction Date: May 06, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Sensing & Instrumentation, Test & Measurement
1.8MHz Op Amp, 1Ch, 80mA Out, 18V, 4nA Ib, 600uV Vos, 3.4V/µs SR, D Pkg Product overview: TLE2061IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80mA, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061IDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIFET, PDSO8
J-FET Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps JFET-Input Hi-Output Drive uPower
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061IDR | 296-TLE2061IDRTR-ND | 1269294-TLE2061IDR | 687-TLE2061IDR | TLE2061IDR | TLE2061IDR | TLE2061IDR | TLE2061IDR | TLE2061IDR |
| Product Name | TLE2061 JFET-Input High-Output-Drive uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061IDR | 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 volts | ||||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | ||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | |||
| CMRR | 65 dB |