High output current operational amplifier for automotive, dual channel 14-HTSSOP -40 to 125 Product overview: ALM2402FQPWPRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALM2402FQPWPRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 860887-ALM2402FQPWPR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Power Amplifier Circuit Rail-to-Rail 14-HTSSOP
Package: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ALM2402
Categories: Integrated Circuits (ICs)
Case / Package: 14-HTSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-ALM2402FQPWPRQ1T
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
IC POWER 2 CIRCUIT 14HTSSOP
IC POWER 2 CIRCUIT 14HTSSOP
IC POWER 2 CIRCUIT 14HTSSOP
Power Amplifier 2 Circuit Rail-to-Rail 14-HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-ALM2402FQPWPRQ1 | 860887-ALM2402FQPWPRQ1 | 296-ALM2402FQPWPRQ1TR-ND | ALM2402FQPWPRQ1 | ALM2402FQPWPRQ1 | ALM2402FQPWPRQ1 | ALM2402FQPWPRQ1 |
| Product Name | Automotive Dual HTSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALM2402FQPWPRQ1 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SSOP; SOP; TSSOP; 14-HTSSOP | "14-PowerTSSOP (0.173"", 4.40mm Width)" | Surface Mount | AEC-Q100 | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Operating Range | Automotive | ||||||
| Features | Rail-Rail-Out | ||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs |