The MC3303 is a quadruple low-power operational amplifier designed for single-supply operation from 3V to 36V, with a common-mode input range that includes the negative supply and an output range extending to within 1.5V of the negative rail. It features a class AB output stage, internal frequency compensation, and short-circuit protection. The MC3303D variant is packaged in a 14-pin SOIC with dimensions of 8.65mm × 3.9mm and is characterized for operation from -40°C to 85°C.
Quadruple Low-Power Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 10000uV Offset-Max, BIPolar, PDSO14
General Purpose Amplifier 4 Circuit 14-SOIC
OPERATIONAL AMPLIFIER, 5-30 V, 2.8 MA, OUTPUT CURRENT PER CHANNEL: 30 MA, INPUT OFFSET VOLTAGE: 8 MV, GAIN BANDWIDTH PRODUCT: 1 MHZ, 4 CHANNEL, SMD/SMT, SOIC-14, 14 PIN, ROHS: YES, QUADRUPLE, LOW-POWER . FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Low Power
IC, OP AMP, QUAD LIN, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3303D | MC3303D | 296-7033-5-ND | 17156738 | MC3303D | MC3303D | 26AJ7501 |
| Product Name | MC3303 Quadruple Low-Power Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Quad Lin, Smd, Soic14; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | ||||||
| Supply Voltage (VS) | 5 to 30 volts | 2.5 to 15 volts | |||||
| GBW | 1 MHz | 1 MHz | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | |||
| CMRR | 70 dB |