Texas Instruments High-Performance Analog 192kHz VQFN Audio Amplifier TAS5825MRHBR

Description
38-W stereo, 65-W mono, 4.5- to 26-V, digital input Class-D Smart Audio Amplifier w/ 192kHz arch 32-VQFN -25 to 85 Product overview: TAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 192kHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825MRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
38-W stereo, 65-W mono, 4.5- to 26-V, digital input Class-D Smart Audio Amplifier w/ 192kHz arch 32-VQFN -25 to 85 Product overview: TAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 192kHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825MRHBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
192kHz VQFN Audio Amplifier
742-TAS5825MRHBR
192kHz VQFN Audio Amplifier 742-TAS5825MRHBR
38-W stereo, 65-W mono, 4.5- to 26-V, digital input Class-D Smart Audio Amplifier w/ 192kHz arch 32-VQFN -25 to 85 Product overview: TAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 192kHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825MRHBR can be used for catalog matching and distributor lookup.

38-W stereo, 65-W mono, 4.5- to 26-V, digital input Class-D Smart Audio Amplifier w/ 192kHz arch 32-VQFN -25 to 85 Product overview: TAS5825MRHBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, VQFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 192kHz, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5825MRHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - 296-51628-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-51628-1-ND
Audio Amplifiers 296-51628-1-ND
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Buy Now Datasheet
Audio Amplifiers - 296-51628-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-51628-2-ND
Audio Amplifiers 296-51628-2-ND
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Buy Now Datasheet
Audio Amplifiers - 296-51628-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-51628-6-ND
Audio Amplifiers 296-51628-6-ND
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TAS5825MRHBR - 899070-TAS5825MRHBR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TAS5825MRHBR
899070-TAS5825MRHBR
Linear - Linear - Amplifiers - Audio - TAS5825MRHBR 899070-TAS5825MRHBR
Manufacturer: Texas Instruments Win Source Part Number: 899070-TAS5825MRHBR Operating Temperature Range: -25°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5) Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TAS5825 Categories: Integrated Circuits (ICs) Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-51628-2, TAS5825MRHBR-ND, 296-51628-1, 296-51628-6

Manufacturer: Texas Instruments
Win Source Part Number: 899070-TAS5825MRHBR
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TAS5825
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51628-2, TAS5825MRHBR-ND, 296-51628-1, 296-51628-6

Buy Now Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - TAS5825MRHBR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
TAS5825MRHBR
Operational Amplifier/Comparator >> Audio Power OpAmps TAS5825MRHBR
双声道 38Wx1@8Ω VQFN-32(5x5) Audio Power OpAmps ROHS

双声道 38Wx1@8Ω VQFN-32(5x5) Audio Power OpAmps ROHS

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TAS5825MRHBR
Integrated Circuits (ICs) - Linear - Amplifiers TAS5825MRHBR
IC AMP CLASS D STEREO 38W 32VQFN

IC AMP CLASS D STEREO 38W 32VQFN

Supplier's Site
Audio Amplifiers - TAS5825MRHBR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TAS5825MRHBR
Audio Amplifiers TAS5825MRHBR
IC AMP CLASS D STEREO 38W 32VQFN

IC AMP CLASS D STEREO 38W 32VQFN

Supplier's Site Datasheet
Linear - Amplifiers - Audio - TAS5825MRHBR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TAS5825MRHBR
Linear - Amplifiers - Audio TAS5825MRHBR
IC AMP CLASS D STEREO 38W 32VQFN

IC AMP CLASS D STEREO 38W 32VQFN

Supplier's Site Datasheet
Audio Amplifiers - TAS5825MRHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TAS5825MRHBR
Audio Amplifiers TAS5825MRHBR
Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Amplifier IC 2-Channel (Stereo) Class D 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TAS5825MRHBR
Audio Amplifiers TAS5825MRHBR
Audio Amplifiers 4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85

Audio Amplifiers 4.5V to 26V, 38-W Stereo, Digital Input, Class-D Audio Amp with 96-kHz/192-kHz flexible Processing 32-VQFN -25 to 85

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Power Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 742-TAS5825MRHBR 296-51628-1-ND 899070-TAS5825MRHBR TAS5825MRHBR TAS5825MRHBR TAS5825MRHBR TAS5825MRHBR TAS5825MRHBR TAS5825MRHBR
Product Name 192kHz VQFN Audio Amplifier Audio Amplifiers Linear - Linear - Amplifiers - Audio - TAS5825MRHBR Operational Amplifier/Comparator >> Audio Power OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Audio Amplifiers
Supply Voltage (VS) 1.62 to ? volts 4.5 to 26.4 volts 4.5 to 26.4 volts 26.4 to 4.5 volts 4.5 to 26.4 volts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Output Power 38 watts 38 watts 38 watts
Operation Class Class D Class D Class D
Package Type 32-VFQFN Exposed Pad 32-VQFN (5x5) 32-VFQFN Exposed Pad Surface Mount 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data