Programmable Low-Power Operational Amplifier 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLC271AIPE4 |
| Product Name | TLC271A Programmable Low-Power Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| GBW | 1.7 MHz |
| Slew Rate | 3.6 V/µs |
| CMRR | 65 dB |