Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70
Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-SOIC Product overview: TLE2064CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064CDR can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108550-TLE2064CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.25mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
PRICE/EA (MIN PURCH= 2500) IC, OP-AMP, 1.8MHZ, 3.4V/ S, SOIC-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:1.8MHZ; SLEW RATE:3.4V/ S; SUPP. FREE 2 YEAR RADWELL WARRANTY
J-FET Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad JFET-Input Hi-Out-Drive uPower
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2064CDR | 687-TLE2064CDR | TLE2064CDR-ND | 1108550-TLE2064CDR | 815-TLE2064CDR | TLE2064CDR | TLE2064CDR | 16828883 | TLE2064CDR | TLE2064CDR | TLE2064CDR |
| Product Name | TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier | Quad 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CDR | IC OPAMP JFET 4 CIRCUIT 14SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 7 volts | 36 volts | ||||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | 2 MHz | |||||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | ||||
| CMRR | 65 dB |