Texas Instruments TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2IPWRG4

Description
Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier - TLC27L2IPWRG4 - Texas Instruments
Dallas, TX, United States
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier
TLC27L2IPWRG4
TLC27L2 Dual Precision Single Supply uPower Operational Amplifier TLC27L2IPWRG4
Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP -40 to 85

Dual Precision Single Supply uPower Operational Amplifier 8-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IPWRG4 - 1268889-TLC27L2IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IPWRG4
1268889-TLC27L2IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IPWRG4 1268889-TLC27L2IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268889-TLC27L2IPWRG 4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 0.7pA Voltage - Input Offset: 1.1mV Family Name: TLC27L2 Categories: Integrated Circuits (ICs) Operating Supply Current: 29μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Output Current per Channel: 30mA SR - Slew Rate: 0.05 V/μs GBP - Gain Bandwidth Product: 110kHz Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V Alternative Parts (Cross-Reference): TS272BCP; TS272BMPT; TS27M2IPT; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268889-TLC27L2IPWRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Family Name: TLC27L2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 29μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Output Current per Channel: 30mA
SR - Slew Rate: 0.05 V/μs
GBP - Gain Bandwidth Product: 110kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS272BCP; TS272BMPT; TS27M2IPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
85kHz 16V TSSOP Operational Amplifier IC
687-TLC27L2IPWRG4
85kHz 16V TSSOP Operational Amplifier IC 687-TLC27L2IPWRG4
2-Ch Op Amp GP 85kHz 16V 8-TSSOP SM Product overview: TLC27L2IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2IPWRG4 can be used for catalog matching and distributor lookup.

2-Ch Op Amp GP 85kHz 16V 8-TSSOP SM Product overview: TLC27L2IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L2IPWRG4 1268889-TLC27L2IPWRG4 687-TLC27L2IPWRG4
Product Name TLC27L2 Dual Precision Single Supply uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2IPWRG4 85kHz 16V TSSOP Operational Amplifier IC
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts
GBW 0.0850 MHz 0.1100 MHz
Slew Rate 0.0300 V/µs 0.0500 V/µs 0.0300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data