ALM2402-Q1 Dual operational amplifier with high current output
Manufacturer: Texas Instruments
Win Source Part Number: 805635-ALM2402QDRRRQ
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Amplifier Type: General Purpose
Slew Rate: 0.17V/μs
Gain Bandwidth Product: 600kHz
Current - Input Bias: 1.5nA
Voltage - Input Offset: 1mV
Current - Supply: 5mA
Current - Output / Channel: 400mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 16V
Supplier Device Package: 12-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: ALM2402
Power Amplifier 2 Circuit Rail-to-Rail 12-WSON (3x3)
Power Amplifier 2 Circuit Rail-to-Rail 12-WSON (3x3)
Power Amplifier 2 Circuit Rail-to-Rail 12-WSON (3x3)
Dual Op Amp, High Current, 600MHz, 12-SON, Automotive Product overview: ALM2402QDRRRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 600MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 600MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALM2402QDRRRQ1 can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual Opamp
IC POWER 2 CIRCUIT 12WSON
Op Amp Dual Precision Amplifier R-R O/P ±8V/16V Automotive 12-Pin WSON EP T/R
Power Amplifier 2 Circuit Rail-to-Rail 12-WSON (3x3)
IC POWER 2 CIRCUIT 12WSON
IC POWER 2 CIRCUIT 12WSON
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALM2402QDRRRQ1 | 805635-ALM2402QDRRRQ1 | 296-ALM2402QDRRRQ1TR-ND | 687-ALM2402QDRRRQ1 | ALM2402QDRRRQ1 | ALM2402QDRRRQ1 | 815-ALM2402QDRRRQ1 | ALM2402QDRRRQ1 | ALM2402QDRRRQ1 | ALM2402QDRRRQ1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALM2402QDRRRQ1 | Instrumentation, Op Amps, Buffer Amps | Automotive Dual 600MHz Operational Amplifier IC | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp Dual Precision Amplifier R-R O/P ±8V/16V Automotive 12-Pin WSON EP T/R | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | WSON12 | 12-WFDFN Exposed Pad | 12-WFDFN Exposed Pad | 12-WFDFN Exposed Pad | Surface Mount | Surface Mount | ||||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Features | Single-Supply | Rail-Rail-Out | ||||||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps |