The TLC2252CDRG4 is a dual rail-to-rail operational amplifier in an 8-pin SOIC package, designed for low-power, single- or split-supply applications. It consumes 35 µA per channel and offers a noise level of 19 nV/√Hz at 1 kHz, with input offset voltage specified at 1500 µV max at 25°C. The device supports common-mode input ranging to the negative rail and features rail-to-rail output swing. Operating temperature range is 0°C to 70°C. The part is fully characterized for operation at 5 V and ±5 V supplies.
Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054896-TLC2252CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Dual Op Amp, 200kHz BW, 80uA, 8V, 2-Ch, 8-SOIC Product overview: TLC2252CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz, 80uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, 80uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252CDRG4 | 054896-TLC2252CDRG4 | 687-TLC2252CDRG4 |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252CDRG4 | Dual 200kHz 80uA 8V Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts |
| GBW | 0.2000 MHz | 0.2100 MHz | |
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs |
| CMRR | 70 dB |