Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 85kHz BW, 60pA Ib, 1.1mV Vos, 16V, 8-SOIC Product overview: TLC27L2CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L2CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108248-TLC27L2CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L2CDRG4 | 687-TLC27L2CDRG4 | 1108248-TLC27L2CDRG4 |
| Product Name | TLC27L2 Dual Precision Single Supply uPower Operational Amplifier | Dual 85kHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L2CDRG4 |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts |
| GBW | 0.0850 MHz | 0.1100 MHz | |
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0500 V/µs |
| CMRR | 65 dB |