Texas Instruments TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4IPWG4

Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier - TLC27M4IPWG4 - Texas Instruments
Dallas, TX, United States
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier
TLC27M4IPWG4
TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier TLC27M4IPWG4
Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85

Quad Precision Single Supply Low-Power Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
525kHz TSSOP Operational Amplifier IC
687-TLC27M4IPWG4
525kHz TSSOP Operational Amplifier IC 687-TLC27M4IPWG4
4-Ch Op Amp GP 525kHz 14-TSSOP Product overview: TLC27M4IPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 525kHz 14-TSSOP Product overview: TLC27M4IPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525kHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 525kHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWG4 - 1099630-TLC27M4IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWG4
1099630-TLC27M4IPWG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWG4 1099630-TLC27M4IPWG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099630-TLC27M4IPWG4 Packaging: Rail/Tube Length: 5 mm Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 700 mW Height: 1.15 mm Bandwidth: 525 kHz Slew Rate: 0.43 V/µs Gain Bandwidth Product: 525 kHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 65 dB Input Bias Current: 2 nA Width: 4.4 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Operating Supply Current: 570 µA Output Current per Channel: 30 mA Alternative Parts (Cross-Reference): TLC27M4CPWR; TLC27M4CPW; LM324PWR; LM324PT; LM2902PT; LM2902WYPT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 16 V Min Supply Voltage: 4 V Nominal Supply Current: 1.2 mA Voltage Gain: 104.61 dB Input Offset Voltage (Vos): 10 mV Nominal Gain Bandwidth Product: 525 kHz Max I/O Voltage: 10 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099630-TLC27M4IPWG4
Packaging: Rail/Tube
Length: 5 mm
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 700 mW
Height: 1.15 mm
Bandwidth: 525 kHz
Slew Rate: 0.43 V/µs
Gain Bandwidth Product: 525 kHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 2 nA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Operating Supply Current: 570 µA
Output Current per Channel: 30 mA
Alternative Parts (Cross-Reference): TLC27M4CPWR; TLC27M4CPW; LM324PWR; LM324PT; LM2902PT; LM2902WYPT;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 4 V
Nominal Supply Current: 1.2 mA
Voltage Gain: 104.61 dB
Input Offset Voltage (Vos): 10 mV
Nominal Gain Bandwidth Product: 525 kHz
Max I/O Voltage: 10 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M4IPWG4 687-TLC27M4IPWG4 1099630-TLC27M4IPWG4
Product Name TLC27M4 Quad Precision Single Supply Low-Power Operational Amplifier 525kHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWG4
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts
GBW 0.5250 MHz 0.5250 MHz
Slew Rate 0.4300 V/µs 0.4300 V/µs 0.4300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data