Quadruple Low-Power Operational Amplifier 14-TSSOP -40 to 85
Quad Op Amp, 1MHz BW, 30V Max Supply, 4 Ch, TSSOP Product overview: MC3303PW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 30V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 30V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3303PW can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Quadruple Low-Power Operational Amplifier 14-TSSOP -40 to 85
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quadruple Low-Power Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3303PW | 687-MC3303PW | 296-33409-5-ND | MC3303PW | MC3303PW | MC3303PW | 815-MC3303PW | MC3303PW | MC3303PW |
| Product Name | MC3303 Quadruple Low-Power Operational Amplifier | Quad 1MHz 30V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Quadruple Low-Power Operational Amplifier 14-TSSOP -40 to 85 | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 30 volts | 15 volts | 5 volts | 14 volts | 5 volts | ||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | ||
| CMRR | 70 dB |