The LMC7101QM5/NOPB is an automotive-grade, low-power operational amplifier in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm, designed for space-constrained applications. It operates from 2.7V to 15.5V supplies with a typical supply current of 0.5mA at 5V, features rail-to-rail input and output, and has a 1MHz gain bandwidth. The device is AEC-Q100 qualified for an ambient temperature range of -40°C to +125°C.
Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 141303-LMC7101QM5/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Low Power Op Amp, 1MHz GBW, R-R I/O, 15.5V, 5-Pin SOT-23 Product overview: LMC7101QM5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1MHz, 15.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 1MHz, 15.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101QM5/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
LMC7101Q-Q1 TINY AUTOMOTIVE LOW
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifiers - Op Amps Auto Qualified Sgl Amp
OP-AMP, 1.1MHZ, 1.1V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMC7101QM5/NOPB | 141303-LMC7101QM5/NOPB | 687-LMC7101QM5/NOPB | LMC7101QM5/NOPBTR-ND | LMC7101QM5/NOPB | LMC7101QM5/NOPB | LMC7101QM5/NOPB | LMC7101QM5/NOPB | LMC7101QM5/NOPB | 52AH7144 | LMC7101QM5/NOPB |
| Product Name | LMC7101Q-Q1 Tiny Low power Operational Amplifier with Rail-to-Rail Input and Output | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101QM5/NOPB | Low-Power 1MHz 15.5V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, 1.1Mhz, 1.1V/us, Sot-23-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Output Current (Iout) | 0.0240 amps | ||||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | 2.7 volts | |||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | |||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs |