Manufacturer: Texas Instruments
Win Source Part Number: 803551-TAS5782MDCAR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 48-HTSSOP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 26.4V
20-W stereo, 40-W mono, 4.5- to 26.4-V, digital input Class-D Smart Audio Amplifier w/ processing 48-HTSSOP -25 to 85 Product overview: TAS5782MDCAR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5782MDCAR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
Audio Amplifiers 30-W, Digital Input, Stereo, Closed-Loop Class-D Amplifier with 96-kHz Flexible Processing 48-HTSSOP -25 to 85
IC AMP CLASS D STEREO 48HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
IC AMP CLASS D STEREO 48HTSSOP
HTSSOP-48-EP-6.1mm Audio Power OpAmps ROHS
Amplifier IC 2-Channel (Stereo) Class D 48-HTSSOP
AUDIO AMPLIFIER, CLASS D, 30W, HTSSOP-48; Output Power:30W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 26.4V; Amplifier Case Style:HTSSOP; No. of Pins:48Pins; Load Impedance:3ohm; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 803551-TAS5782MDCAR | 742-TAS5782MDCAR | 296-46608-2-ND | TAS5782MDCAR | TAS5782MDCAR | TAS5782MDCAR | TAS5782MDCAR | TAS5782MDCAR | TAS5782MDCAR | 26AJ9785 |
| Product Name | Linear - Linear - Amplifiers - Audio - TAS5782MDCAR | HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifier, Class D, 30W, Htssop-48; Output Power Texas Instruments |
| Supply Voltage (VS) | 4.5 to 26.4 volts | 2.9 to ? volts | 4.5 to 26.4 volts | 26.4 to 4.5 volts | 4.5 to 26.4 volts | 4.5 to 26.4 volts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D | Class D | ||||||
| Features | Thermal Shutdown Protection | |||||||||
| Package Type | "48-PowerTFSOP (0.240"", 6.10mm Width)" | Surface Mount | 48-PowerTFSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) Exposed Pad |