Texas Instruments TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062IDR

Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2062IDR - Texas Instruments
Dallas, TX, United States
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2062IDR
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062IDR
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDR - 032762-TLE2062IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDR
032762-TLE2062IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDR 032762-TLE2062IDR
Manufacturer: Texas Instruments Win Source Part Number: 032762-TLE2062IDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 3.4 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 625μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032762-TLE2062IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2062IDR
Dual 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2062IDR
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 2-Ch, JFET, 8-SOIC Product overview: TLE2062IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062IDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 2-Ch, JFET, 8-SOIC Product overview: TLE2062IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39251-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39251-6-ND
Instrumentation, Op Amps, Buffer Amps 296-39251-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39251-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39251-2-ND
Instrumentation, Op Amps, Buffer Amps 296-39251-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39251-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39251-1-ND
Instrumentation, Op Amps, Buffer Amps 296-39251-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2062IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2062IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLE2062IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2062IDR
Operational Amplifiers - Op Amps TLE2062IDR
Operational Amplifiers - Op Amps Dual JFET-Input Hi-Out-Drive uPower

Operational Amplifiers - Op Amps Dual JFET-Input Hi-Out-Drive uPower

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2062IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2062IDR
Instrumentation, OP Amps, Buffer Amps TLE2062IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH5417 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH5417
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH5417
OP-AMP, 1.8MHZ, 3.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.8MHZ, 3.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2062IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2062IDR
Instrumentation, OP Amps, Buffer Amps TLE2062IDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062IDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLE2062IDR 032762-TLE2062IDR 687-TLE2062IDR 296-39251-6-ND TLE2062IDR TLE2062IDR TLE2062IDR 28AH5417 TLE2062IDR TLE2062IDR
Product Name TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062IDR Dual 1.8MHz 80mA 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 36 volts 7 volts
GBW 1.8 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs 3.4 V/µs 3.4 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data