The TLE2061AIP is a FET-input, micropower operational amplifier in a PDIP-8 package measuring 9.81mm × 9.43mm, designed for operation from -40°C to 85°C with a typical supply current of 120μA per channel. It features a gain-bandwidth product of 1.1MHz, a slew rate of 2.6V/μs at ±15V supplies, and a low input offset voltage of up to 1.5mV across temperature. The device supports rail-to-rail output swing into 100Ω loads and operates on supply voltages up to ±18V. Input bias current is specified at 5nA maximum, and the input common-mode voltage range extends to within 1.6V of the supplies. The package is non-RoHS compliant with NIPDAU lead finish and is suitable for analog input modules and full authority digital engine control applications.
Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) 8-PDIP
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIFET, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 1108535-TLE2061AIP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 290μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
1.8MHz Op Amp, JFET-Input, 80mA Out, 3.4V/µs, 1-Ch, 8-PDIP Product overview: TLE2061AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 80mA, 3.4V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 80mA, 3.4V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2061AIP can be used for catalog matching and distributor lookup.
J-FET Amplifier 1 Circuit 8-PDIP
IC OPAMP JFET 1 CIRCUIT 8DIP
J-FET Amplifier 1 Circuit 8-PDIP
Operational Amplifiers - Op Amps Low Power JFET
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2061AIP | TLE2061AIP | 1108535-TLE2061AIP | 687-TLE2061AIP | 296-10392-5-ND | TLE2061AIP | TLE2061AIP | TLE2061AIP |
| Product Name | TLE2061A Excalibur JFET-Input High-Output-Drive uPower Operational Amplifier (Low-Power Version TLE2071) | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2061AIP | 1.8MHz 80mA 3.4V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards and Certifications | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 36 volts | ||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | |||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs | ||
| CMRR | 65 dB |