3W Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 019333-LM4871MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 3 Ohm
Family Name: LM4871
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): FAN7021MTF; FAN7021MX; FAN7021M;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Audio Amplifier, 1.5W, 1 Channel(s), 1 Func, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 3W 8SOIC
IC AMP CLASS AB MONO 3W 8SOIC
Audio Amplifiers 3W Audio Pwr Amp
IC AMP CLASS AB MONO 3W 8SOIC
LM4871 BOOMER SERIES: 3W AUDIO A
单声道 3Wx1@3Ω AB类功放 SOIC-8 Audio Power OpAmps ROHS
AMPLIFIER, CLASS AB, 3W, SOIC-8; Output Power:3W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:3ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Power Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM4871MX/NOPB | LM4871MX/NOPBTR-ND | 019333-LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | LM4871MX/NOPB | 34AH0966 |
| Product Name | LM4871 3W Audio Power Amplifier with Shutdown Mode | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4871MX/NOPB | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Amplifier, Class Ab, 3W, Soic-8; Output Power Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC,VSSOP,WSON | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | Surface Mount | SOIC |