The LM392DGKT is a low-power operational amplifier and voltage comparator in an 8-pin VSSOP package, operating from a single 3V to 32V supply or dual ±1.5V to ±16V supplies. It features a supply current drain of 600µA, input bias current of 50nA, input offset voltage of 2mV, unity gain bandwidth of 1MHz, and output saturation voltage of 250mV at 4mA. The input common-mode range includes ground, and the comparator output is compatible with TTL and CMOS logic. It operates over a temperature range of 0°C to 70°C.
Low-Power Operational Amplifier and Voltage Comparator 8-VSSOP 0 to 70
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1054073-LM392DGKT
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-VSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Dual low power comparator 8-VSSOP 0 to 70 Product overview: LM392DGKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DGKT can be used for catalog matching and distributor lookup.
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
IC AMP COMP 8VSSOP
Analog Comparators Low-Power
Amplifier, Comparator IC Transducer Amplifier 8-VSSOP
IC AMP COMP 8VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LM392DGKT | LM392DGKT | 1054073-LM392DGKT | 771-LM392DGKT | 296-32101-2-ND | LM392DGKT | LM392DGKT | LM392DGKT | LM392DGKT |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Linear - Linear - Amplifiers - Special Purpose - LM392DGKT | Low-Power Dual Linear Comparator IC | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Analog Comparators | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Output Current (Iout) | 1.00E-3 amps | ||||||||
| Supply Voltage (VS) | 3 to 32 volts | ||||||||
| GBW | 1 MHz | ||||||||
| CMRR | 65 dB |