The LME49860 is a dual audio operational amplifier designed for high-fidelity applications, featuring a wide supply voltage range of ±2.5V to ±22V, a gain bandwidth product of 55 MHz, a slew rate of ±20 V/μs, and an input noise density of 2.7 nV/√Hz. It delivers extremely low THD+N of 0.00003% and can drive 600Ω loads with minimal distortion. The device is available in an 8-lead narrow SOIC package, with an operating temperature range of -40°C to 85°C. It includes output short-circuit protection and maintains CMRR and PSRR exceeding 120 dB.
44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1055187-LME49860MAX/
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 140μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 44 V, ±2.5 V to 22 V
Operating Supply Current: 10.5mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 55MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
44V Dual Op Amp, 55MHz GBW, 110dB CMRR, 37mA Out, SOIC Product overview: LME49860MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 44V, 55MHz, 37mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 44V, 55MHz, 37mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LME49860MAX/NOPB
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
双声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifiers 44V Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | LME49860MAX/NOPB | 1055187-LME49860MAX/NOPB | 296-43892-2-ND | 687-LME49860MAX/NOPB | LME49860MAX/NOPB | LME49860MAX/NOPB | LME49860MAX/NOPB | LME49860MAX/NOPB | LME49860MAX/NOPB |
| Product Name | LME49860 44V Dual High Performance, High Fidelity Audio Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LME49860MAX/NOPB | Instrumentation, Op Amps, Buffer Amps | Dual 44V 55MHz 37mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 44 volts | 5 to 44 volts | 5 to 44 volts | 5 volts | |||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||
| GBW | 55 MHz | 55 MHz | 55 MHz | ||||||
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |