Texas Instruments TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062CDR

Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2062CDR - Texas Instruments
Dallas, TX, United States
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2062CDR
TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier TLE2062CDR
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC

Buy Now Datasheet
 - TLE2062CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, BIFET, PDSO8

Operational Amplifier, 2 Func, 2000uV Offset-Max, BIFET, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDR - 032761-TLE2062CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDR
032761-TLE2062CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDR 032761-TLE2062CDR
Manufacturer: Texas Instruments Win Source Part Number: 032761-TLE2062CDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 3.4 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 625μA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032761-TLE2062CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1341-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1341-6-ND
Instrumentation, Op Amps, Buffer Amps 296-1341-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1341-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1341-2-ND
Instrumentation, Op Amps, Buffer Amps 296-1341-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-1341-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-1341-1-ND
Instrumentation, Op Amps, Buffer Amps 296-1341-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2062CDR
Dual 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2062CDR
Dual Op Amp, 1.8MHz, 80mA, 18V, BIFET, 8-SOIC Product overview: TLE2062CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8MHz, 80mA, 18V, BIFET, 8-SOIC Product overview: TLE2062CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ9937 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ9937
Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ9937
OP-AMP, 1.8MHZ, 3.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, 1.8MHZ, 3.4V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.8MHz; Slew Rate:3.4V/µs; Supply Voltage Range:± 3.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2062CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2062CDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2062CDR
Operational Amplifiers - Op Amps TLE2062CDR
Operational Amplifiers - Op Amps Dual JFET In

Operational Amplifiers - Op Amps Dual JFET In

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2062CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLE2062CDR
Instrumentation, OP Amps, Buffer Amps TLE2062CDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLE2062CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2062CDR
Instrumentation, OP Amps, Buffer Amps TLE2062CDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2062CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2062CDR
Integrated Circuits (ICs) - Linear - Amplifiers TLE2062CDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLE2062CDR TLE2062CDR 032761-TLE2062CDR 296-1341-6-ND 687-TLE2062CDR 26AJ9937 TLE2062CDR TLE2062CDR TLE2062CDR TLE2062CDR TLE2062CDR
Product Name TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDR Instrumentation, Op Amps, Buffer Amps Dual 1.8MHz 80mA 18V Operational Amplifier IC Op-Amp, 1.8Mhz, 3.4V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 7 volts 7 volts
GBW 1.8 MHz 2 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data