Low-Power Operational Amplifier and Voltage Comparator 8-SOIC 0 to 70
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
Dual low power comparator 8-SOIC 0 to 70 Product overview: LM392DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Low-Power, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019207-LM392DR
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
IC AMP COMP 8SOIC
Amplifier, Comparator IC Transducer Amplifier 8-SOIC
IC AMP COMP 8SOIC
Analog Comparators Low-Power
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM392DR | 296-20853-6-ND | 771-LM392DR | 019207-LM392DR | LM392DR | LM392DR | LM392DR | LM392DR | LM392DR | LM392DR |
| Product Name | LM392 Low-Power Operational Amplifier and Voltage Comparator | Special Purpose Amplifiers | Low-Power Dual SOIC Linear Comparator IC | Linear - Linear - Amplifiers - Special Purpose - LM392DR | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Analog Comparators | Special Purpose Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 1.00E-3 amps | |||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | ||||||||
| GBW | 1 MHz | |||||||||
| CMRR | 65 dB |