Quad Precision Single Supply Micropower Operational Amplifier 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 1900uV Offset-Max, CMOS, PDIP14
General Purpose Amplifier 4 Circuit 14-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC27L9CNE4 | TLC27L9CNE4 | TLC27L9CNE4 |
| Product Name | TLC27L9 Quad Precision Single Supply Micropower Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 3 to 16 volts | ||
| GBW | 0.0850 MHz | 0.1100 MHz | |
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | |
| CMRR | 65 dB |