Texas Instruments Operational Amplifier IC LMV922M

Description
LMV922 - Dual 1.8V, 1MHz, Low Power Operational Amplifiers with Rail-To-Rail Input and Output
Request a Quote Datasheet
Description
LMV922 - Dual 1.8V, 1MHz, Low Power Operational Amplifiers with Rail-To-Rail Input and Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV922M - Rochester Electronics
Newburyport, MA, United States
LMV922 - Dual 1.8V, 1MHz, Low Power Operational Amplifiers with Rail-To-Rail Input and Output

LMV922 - Dual 1.8V, 1MHz, Low Power Operational Amplifiers with Rail-To-Rail Input and Output

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LMV922M
Operational Amplifier IC 687-LMV922M
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: LMV922M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV922M can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: LMV922M from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV922M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV922M - 1202341-LMV922M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV922M
1202341-LMV922M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV922M 1202341-LMV922M
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1202341-LMV922M Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1202341-LMV922M
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV922M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV922M
Instrumentation, OP Amps, Buffer Amps LMV922M
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV922M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV922M
Integrated Circuits (ICs) - Linear - Amplifiers LMV922M
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8 - 815-LMV922M - Utmel Electronic Limited
Hong Kong, China
DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8
815-LMV922M
DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8 815-LMV922M
DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8

DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV922M 687-LMV922M 1202341-LMV922M LMV922M LMV922M 815-LMV922M
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV922M Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers DUAL OP-AMP, 9500uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO8, SOIC-8
Package Type SOIC; SOIC Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Life Cycle Stage Rochester Active Removed; Obsolete Removed
Slew Rate 0.4500 V/µs 0.4500 V/µs 4.50E-7 V/µs
Bandwidth 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data