Fully Differential I/O Audio Amplifier 8-SOIC -40 to 85
Audio Amplifier 1 Circuit Differential 8-SOIC
Audio Amplifier 1 Circuit Differential 8-SOIC
Audio Amplifier 1 Circuit Differential 8-SOIC
180MHz Audio Amp, 1-CH, 78dB Gain, 85mA Out, SOIC-8 Product overview: OPA1632DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 180MHz, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1632DR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 3000uV Offset-Max, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 025968-OPA1632DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 180MHz
Amplifier Type: Audio
Slew Rate: 50 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 500μV
Family Name: OPA1632
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 32 V, ±2.5 V to 16 V
Operating Supply Current: 14mA
Channel Output Current: 85mA
Alternative Parts (Cross-Reference): OPA1632DGNRG4; OPA1632DGNR; OPA1632DGNG4; OPA1632DGN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
单声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifiers Fully DiffI/O Audio Amp
Audio Amplifier 1 Circuit Differential 8-SOIC
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
IC AUDIO 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1632DR | 296-39100-6-ND | 687-OPA1632DR | OPA1632DR | 025968-OPA1632DR | OPA1632DR | OPA1632DR | OPA1632DR | OPA1632DR | OPA1632DR | OPA1632DR |
| Product Name | OPA1632 Fully Differential I/O Audio Amplifier | Instrumentation, Op Amps, Buffer Amps | 180MHz 85mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1632DR | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| RoHS Compliant | RoHS | ||||||||||
| Supply Voltage (VS) | 5 to 32 volts | 5 to 32 volts | 5 to 32 volts | 5 volts | 5 volts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP-PowerPAD,SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | ||
| Source Current (IS) | 14 milliamps | 14 milliamps | 14 milliamps | 14 milliamps |