Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
Texas Instruments LMC7101AIM5/NOPB
Texas Instruments LMC7101AIM5/NOPB
Texas Instruments LMC7101AIM5/NOPB
1MHz Op Amp, Rail-to-Rail, 1.1MHz GBW, 800uA, SOT-23-5 Product overview: LMC7101AIM5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.1MHz, 800uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.1MHz, 800uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101AIM5/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 135727-LMC7101AIM5/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Portable Devices, Automotive
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC, OP AMP, SINGLE, 1MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC, OP AMP, SINGLE, 1MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps TINY LOW POWER OP AMP W/ RRIO
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101AIM5/NOPB | 5360206 | 5360206P | 687-LMC7101AIM5/NOPB | LMC7101AIM5/NOPBTR-ND | 135727-LMC7101AIM5/NOPB | LMC7101AIM5/NOPB | LMC7101AIM5/NOPB | 28AH2813 | LMC7101AIM5/NOPB | LMC7101AIM5/NOPB | LMC7101AIM5/NOPB |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | Op Amps | Op Amps | 1MHz 1.1MHz 800uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101AIM5/NOPB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single, 1Mhz, Smd; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | |||||||||||
| Output Current (Iout) | 0.0240 amps | |||||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | 2.7 to 15.5 volts | 2.7 volts | ||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | ||||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs |