The TL343 is a single low-power operational amplifier designed for operation from a single supply of 3V to 30V or split supplies with a 3V to 30V difference. It features a class AB output stage, true differential input, and an input common-mode range that includes the negative supply. The output swings from the negative supply to VCC − 1.5V. It is packaged in a 5-pin SOT-23 (DBV) measuring 2.90mm × 1.60mm, and operates from −40°C to 125°C. Short-circuit protection is integrated.
Single Low-Power Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 212954-TL343IDBVRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Family Name: TL343
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS321CX5 RFG; TS321CX5; TS321CX5 RF; EL2125CW-T7;
Introduction Date: December 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
1MHz Op Amp, Single, 1.5-30V, 70dB CMRR, SOT-23-5 Product overview: TL343IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 30V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 30V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL343IDBVRG4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL343IDBVRG4 | 212954-TL343IDBVRG4 | 687-TL343IDBVRG4 | TL343IDBVRG4-ND | TL343IDBVRG4 | TL343IDBVRG4 | TL343IDBVRG4 |
| Product Name | TL343 Single Low-Power Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL343IDBVRG4 | 1MHz 30V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 30 volts | 3 to 30 volts | 15 volts | 3 volts | |||
| GBW | 1 MHz | 1 MHz | 1 MHz | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |
| CMRR | 70 dB | ||||||
| Quiescent Current (IQ) | 2800 microamps |