The TLC2252 is a dual rail-to-rail operational amplifier designed for low-power applications, offering 35 µA per channel supply current and 19 nV/√Hz input noise at 1 kHz. It operates over a wide temperature range from -40°C to 125°C and supports single- or split-supply operation with input common-mode voltage including the negative rail. The device is available in an 8-pin SOIC package with rail-to-rail output swing and maximum input offset voltage of 1500 µV for non-A versions. It is suited for battery-powered, portable, and sensor interfacing applications.
Dual Rail-To-Rail Micropower Operational Amplifier 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 043133-TLC2252IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.12 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 80μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 210kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2CH 200kHz RRO 8SOIC Product overview: TLC2252IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2252IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2252IDRG4 | 043133-TLC2252IDRG4 | 687-TLC2252IDRG4 |
| Product Name | TLC2252 Dual Rail-To-Rail Micropower Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2252IDRG4 | Dual 200kHz Operational Amplifier IC |
| Standards and Certifications | RoHS | ||
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts |
| GBW | 0.2000 MHz | 0.2100 MHz | |
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 0.1200 V/µs |
| CMRR | 70 dB |