Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 082877-LMC7101BIM5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Alternative Parts (Cross-Reference): LMC7101AIM5X; LMC7101AIM5TR; LMC7101BIM5TX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Automotive
1MHz Op Amp, Rail-to-Rail, 1.1V/µs Slew, 850uA, SOT-23 Product overview: LMC7101BIM5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.1V, 850uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.1V, 850uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101BIM5 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Lo Pwr OP Amp W/ RRIO
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101BIM5 | LMC7101BIM5DKR-ND | 082877-LMC7101BIM5 | 687-LMC7101BIM5 | LMC7101BIM5 | LMC7101BIM5 | LMC7101BIM5 | LMC7101BIM5 |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101BIM5 | 1MHz 1.1V 850uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Output Current (Iout) | 0.0240 amps | |||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | ||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | |||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | ||
| CMRR | 55 dB |