The OPA251 is a single-supply, micro-power operational amplifier optimized for dual supply voltages of ±15V, with a wide supply range from 2.7V to 36V. It features a low quiescent current of 25OºA, making it suitable for battery-operated and portable applications. The amplifier provides rail-to-rail output within 50mV of the supply rails, ensuring maximum output swing. It has a low offset voltage of ±250OºV maximum, high common-mode rejection of 124dB, and high open-loop gain of 128dB, which contribute to its performance in precision applications. The OPA251 is designed to be unity-gain stable and can drive large capacitive loads, making it versatile for various uses, including medical instruments and test equipment. It operates over a temperature range of -40°C to +85°C and can withstand conditions from -55°C to +125°C.
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
IC OPAMP GP 35KHZ RRO 8SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA251UAG4 | 815-OPA251UAG4 |
| Product Name | OPA251 Single-Supply, MicroPower Operational Amplifiers | IC OPAMP GP 35KHZ RRO 8SOIC |
| Standards and Certifications | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 36 volts | |
| GBW | 0.0350 MHz | |
| Slew Rate | 0.0100 V/µs |