Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-SOIC -40 to 85
2-CH Stereo Audio Amp, Class-AB, Rail-to-Rail, 8-Pin SOIC Product overview: OPA1642AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1642AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 109192-OPA1642AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA1642
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 1.8mA
Channel Output Current: 36mA
Gain Bandwidth Product (GBP): 11MHz
Alternative Parts (Cross-Reference): OPA1642AIDGKT; OPA1642AIDGKR; OPA1642AID;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 2 Func, 3500uV Offset-Max, PDSO8
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
双声道 SOIC-8 Audio Power OpAmps ROHS
Audio Amplifiers Sound-Plus Hi-Perf JFET-Inp Aud Op Amp
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1642AIDR | 687-OPA1642AIDR | 109192-OPA1642AIDR | OPA1642AIDR | 296-41345-1-ND | OPA1642AIDR | OPA1642AIDR | OPA1642AIDR | OPA1642AIDR | OPA1642AIDR | OPA1642AIDR |
| Product Name | OPA1642 Sound-Plus High-Performance, JFET-Input Audio OpAmps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1642AIDR | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 to 36 volts | 4.5 volts | 4.5 volts | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOIC,VSSOP | SOIC | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Number of Pins | 8 |