TLE2062CDRG4 is a dual JFET-input, high-output-drive, micropower operational amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm. It operates with a bandwidth of 1.1MHz, consumes 120μA per channel (typical), and is specified for operation from 0°C to 70°C. The device provides high output drive capability into 100Ω loads and features a maximum input offset voltage of 4mV at 25°C. It is RoHS compliant with NIPDAU lead finish and has a Level-1 MSL rating for peak reflow temperature of 260°C.
Dual JFET-Input High-Output-Drive uPower Operational Amplifier 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1108543-TLE2062CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 625μA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Dual Op Amp, 1.8MHz BW, 80mA Out, 18V, 2nA Ib, 65dB CMRR, 8-SOIC Product overview: TLE2062CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2062CDRG4 can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual JFET-Input Hi-Out-Drive uPower
IC OPAMP JFET 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLE2062CDRG4 | TLE2062CDRG4-ND | 1108543-TLE2062CDRG4 | 687-TLE2062CDRG4 | TLE2062CDRG4 | TLE2062CDRG4 | TLE2062CDRG4 | TLE2062CDRG4 | TLE2062CDRG4 |
| Product Name | TLE2062 Dual JFET-Input High-Output-Drive uPower Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2062CDRG4 | Dual 1.8MHz 80mA 18V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 volts | 7 volts | ||||
| GBW | 1.8 MHz | 2 MHz | 2 MHz | 2 MHz | |||||
| Slew Rate | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.4 V/µs | 3.40E-6 V/µs | 3.4 V/µs | ||
| CMRR | 65 dB |