Sound-Plus High-Performance, JFET-Input Audio OpAmps 8-SOIC -40 to 85
2-CH Stereo Audio Amp, Class-AB, Rail-to-Rail, 8-Pin SOIC SMT Product overview: OPA1642AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA1642AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233369-OPA1642AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): OPA1642AIDR; OPA1642AIDGKT; OPA1642AIDGKR; OPA1642AID;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC, OP AMP, AUDIO, 11MHZ, DUAL, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:11MHz; Slew Rate:20V/µs; Supply Voltage Range:5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Audio Amplifiers Sound-Plus Hi-Perf JFET-Inp Aud Op Amp
Audio Amplifier 2 Circuit Rail-to-Rail 8-SOIC
双声道 SOIC-8 Audio Power OpAmps ROHS
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA1642AID | 8122518 | 8122518P | 687-OPA1642AID | 1233369-OPA1642AID | 296-25614-5-ND | 28AH4429 | OPA1642AID | OPA1642AID | OPA1642AID | OPA1642AID | OPA1642AID | OPA1642AID |
| Product Name | OPA1642 Sound-Plus High-Performance, JFET-Input Audio OpAmps | Op Amps | Op Amps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA1642AID | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Audio, 11Mhz, Dual, 8So; No. Of Amplifiers Texas Instruments | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||||||||||||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 4.5 volts | ||||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | SOIC,VSSOP | SOIC; Soic | SOIC; SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount | 8-SOIC | ||||
| Standards | RoHS | RoHS | RoHS | RoHS |