The LMC7101 is a low-power, rail-to-rail input and output operational amplifier in a 5-pin SOT-23 package measuring 2.9mm × 2.8mm. It operates from supply voltages of 2.7V to 15.5V, draws a typical supply current of 0.5mA at 5V, and has a gain bandwidth of 1MHz. The device is specified for operation over the industrial temperature range of -40°C to +85°C.
Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output 5-SOT-23 -40 to 85
1MHz Op Amp, Rail-to-Rail, 850uA, SOT-23, 2.7-15.5V Product overview: LMC7101BIM5/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 850uA, 15.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 850uA, 15.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101BIM5/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 019512-LMC7101BIM5/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 110μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 15.5 V, ±1.35 V to 7.75 V
Operating Supply Current: 800μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Automotive
Texas Instruments LMC7101BIM5/NOPB
Texas Instruments LMC7101BIM5/NOPB
Texas Instruments LMC7101BIM5/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
OP AMP, CMOS LOW POWER, SMD, 7101, REEL; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC, OP AMP, SINGLE, 1MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2.7V to 15.5V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Operational Amplifiers - Op Amps Tiny Low Pwr RRIO Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMC7101BIM5/NOPB | 687-LMC7101BIM5/NOPB | 019512-LMC7101BIM5/NOPB | 5361489 | 5361489P | LMC7101BIM5N/NOPBCT-ND | LMC7101BIM5/NOPB | 28AH2815 | 32AH8430 | LMC7101BIM5/NOPB | LMC7101BIM5/NOPB | LMC7101BIM5/NOPB | LMC7101BIM5/NOPB |
| Product Name | LMC7101 Tiny Low Power Operational Amplifier with Rail-to-Rail Input and Output | 1MHz 850uA 15.5V SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101BIM5/NOPB | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Cmos Low Power, Smd, 7101, Reel; No. Of Amplifiers Texas Instruments | Ic, Op Amp, Single, 1Mhz, Smd; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||||||
| Output Current (Iout) | 0.0240 amps | ||||||||||||
| Supply Voltage (VS) | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 to 15.5 volts | 2.7 volts | |||||||
| GBW | 1.1 MHz | 1.1 MHz | 1.1 MHz | 1.1 MHz | |||||||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs |