Dual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLC27L7CDG4 |
| Product Name | TLC27L7 Dual Precision Single Supply uPower Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| GBW | 0.0850 MHz |
| Slew Rate | 0.0300 V/µs |
| CMRR | 65 dB |