Texas Instruments TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M7IDRG4

Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier - TLC27M7IDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier
TLC27M7IDRG4
TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier TLC27M7IDRG4
Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85

Dual Precision Single Supply Low-Power Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7IDRG4 - 1108289-TLC27M7IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7IDRG4
1108289-TLC27M7IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7IDRG4 1108289-TLC27M7IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108289-TLC27M7IDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 190μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 285μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1108289-TLC27M7IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 190μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation, Portable Devices

Buy Now Datasheet
Singapore, Singapore
Dual 525kHz 285uA 8V Operational Amplifier IC
687-TLC27M7IDRG4
Dual 525kHz 285uA 8V Operational Amplifier IC 687-TLC27M7IDRG4
Dual Op Amp, 525kHz BW, 190uV Vos, 285uA, 8V, 2-Ch, SOIC Product overview: TLC27M7IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 285uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 285uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7IDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 525kHz BW, 190uV Vos, 285uA, 8V, 2-Ch, SOIC Product overview: TLC27M7IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 285uA, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 285uA, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M7IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M7IDRG4 1108289-TLC27M7IDRG4 687-TLC27M7IDRG4
Product Name TLC27M7 Dual Precision Single Supply Low-Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M7IDRG4 Dual 525kHz 285uA 8V Operational Amplifier IC
Standards and Certifications RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 8 volts
GBW 0.5250 MHz 0.6350 MHz
Slew Rate 0.4300 V/µs 0.6200 V/µs 0.4300 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data