Texas Instruments TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier TLE2064CD

Description
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier - TLE2064CD - Texas Instruments
Dallas, TX, United States
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier
TLE2064CD
TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier TLE2064CD
Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70

Quad JFET-Input High-Output-Drive uPower Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad 1.8MHz 80mA 18V Operational Amplifier IC
687-TLE2064CD
Quad 1.8MHz 80mA 18V Operational Amplifier IC 687-TLE2064CD
Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-SOIC Product overview: TLE2064CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064CD can be used for catalog matching and distributor lookup.

Quad JFET Op Amp, 1.8MHz BW, 80mA Out, 18V, 14-SOIC Product overview: TLE2064CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 80mA, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 80mA, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLE2064CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CD - 055011-TLE2064CD - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CD
055011-TLE2064CD
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CD 055011-TLE2064CD
Manufacturer: Texas Instruments Win Source Part Number: 055011-TLE2064CD Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 3.4 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.25mA Channel Output Current: 80mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): ADA4004-4ARZ-R7; TLE2064ID; TLE2064IDR; TLE2064CD; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 055011-TLE2064CD
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.4 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.25mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): ADA4004-4ARZ-R7; TLE2064ID; TLE2064IDR; TLE2064CD;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-10409-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-10409-5-ND
Instrumentation, Op Amps, Buffer Amps 296-10409-5-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear Amplifier IC - 16915445 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16915445
Linear Amplifier IC 16915445
IC, OP-AMP, RAIL-TO-RAIL, 4-CHANNEL, 3.4V/US, 2MHZ, 36V, 1.12MA, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

IC, OP-AMP, RAIL-TO-RAIL, 4-CHANNEL, 3.4V/US, 2MHZ, 36V, 1.12MA, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLE2064CD
Operational Amplifiers - Op Amps TLE2064CD
Operational Amplifiers - Op Amps Quad Low Power

Operational Amplifiers - Op Amps Quad Low Power

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CD - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLE2064CD
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLE2064CD
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Ic, Op-Amp, 1.8Mhz, 3.4V/ Us, Soic-14; O; Msl Texas Instruments - 26AJ9939 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp, 1.8Mhz, 3.4V/ Us, Soic-14; O; Msl Texas Instruments
26AJ9939
Ic, Op-Amp, 1.8Mhz, 3.4V/ Us, Soic-14; O; Msl Texas Instruments 26AJ9939
IC, OP-AMP, 1.8MHZ, 3.4V/ US, SOIC-14; O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, OP-AMP, 1.8MHZ, 3.4V/ US, SOIC-14; O; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLE2064CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLE2064CD
Instrumentation, OP Amps, Buffer Amps TLE2064CD
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLE2064CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLE2064CD
Integrated Circuits (ICs) - Linear - Amplifiers TLE2064CD
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLE2064CD 687-TLE2064CD 055011-TLE2064CD 296-10409-5-ND 16915445 TLE2064CD TLE2064CD 26AJ9939 TLE2064CD TLE2064CD
Product Name TLE2064 Quad JFET-Input High-Output-Drive uPower Operational Amplifier Quad 1.8MHz 80mA 18V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLE2064CD Instrumentation, Op Amps, Buffer Amps Linear Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Ic, Op-Amp, 1.8Mhz, 3.4V/ Us, Soic-14; O; Msl Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 7 volts
GBW 1.8 MHz 2 MHz 2 MHz
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs
CMRR 65 dB
Unlock Full Specs
to access all available technical data