The TLC27M2 dual operational amplifier is a low-power, precision device designed for single-supply operation with a common-mode input voltage range extending below the negative rail. It is available in an 8-pin TSSOP package with dimensions supporting 2000-unit tape and reel packaging. The device operates over a temperature range of −40°C to 85°C, features input offset voltage drift typically of 0.1 µV/month, and maintains high input impedance of 10¹² Ω. ESD protection meets MIL-STD-883C, Method 3015.2, and it incorporates latch-up immunity with a −100 mA surge withstand capability. Power consumption is typically 2.1 mW at 5 V and 25°C.
Dual Precision Single Supply Low-Power Operational Amplifier 8-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | TLC27M2IPWG4 |
| Product Name | TLC27M2 Dual Precision Single Supply Low-Power Operational Amplifier |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| GBW | 0.5250 MHz |
| Slew Rate | 0.4300 V/µs |
| CMRR | 65 dB |